Cosel U.S.A., Inc. DC DC Converters ZUW102415

Description
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1886-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1886-ND
DC DC Converters 1776-1886-ND
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 18V - 36V Input

Buy Now Datasheet
Converter, DC-DC; 18 to 36 VDC; 0.55 A (Typ.); 75 mV (Max.); 750 mV (Max.) - 70161626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 18 to 36 VDC; 0.55 A (Typ.); 75 mV (Max.); 750 mV (Max.)
70161626
Converter, DC-DC; 18 to 36 VDC; 0.55 A (Typ.); 75 mV (Max.); 750 mV (Max.) 70161626
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ZUW102415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW102415
Power Supplies - Board Mount - DC DC Converters ZUW102415
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site
Shenzhen, China
DC DC Converters
ZUW102415
DC DC Converters ZUW102415
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1886-ND 70161626 ZUW102415 ZUW102415
Product Name DC DC Converters Converter, DC-DC; 18 to 36 VDC; 0.55 A (Typ.); 75 mV (Max.); 750 mV (Max.) Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 0.3500 amps 0.3500 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers