Cosel U.S.A., Inc. DC DC Converters ZUS32412

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1864-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1864-ND
DC DC Converters 1776-1864-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Buy Now Datasheet
Power Supply; 12 V; 0.6 A; 18 to 36 VDC; 0.167 A (Typ.); -20 degC; 71 degC - 70161582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 0.6 A; 18 to 36 VDC; 0.167 A (Typ.); -20 degC; 71 degC
70161582
Power Supply; 12 V; 0.6 A; 18 to 36 VDC; 0.167 A (Typ.); -20 degC; 71 degC 70161582
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ZUS32412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS32412
Power Supplies - Board Mount - DC DC Converters ZUS32412
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Shenzhen, China
DC DC Converters
ZUS32412
DC DC Converters ZUS32412
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1864-ND 70161582 ZUS32412 ZUS32412
Product Name DC DC Converters Power Supply; 12 V; 0.6 A; 18 to 36 VDC; 0.167 A (Typ.); -20 degC; 71 degC Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
DIN Rail Power Supplies - 4546623 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 29.0 volts
View Details