Cosel U.S.A., Inc. DC DC Converters ZUS30505

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1857-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1857-ND
DC DC Converters 1776-1857-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
ZUS30505
DC DC Converters ZUS30505
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUS30505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS30505
Power Supplies - Board Mount - DC DC Converters ZUS30505
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Power Supply; 5 V; 0.25 A; 4.5 to 9 VDC; 0.896 A (Typ.); -20 degC; 71 degC - 70161575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5 V; 0.25 A; 4.5 to 9 VDC; 0.896 A (Typ.); -20 degC; 71 degC
70161575
Power Supply; 5 V; 0.25 A; 4.5 to 9 VDC; 0.896 A (Typ.); -20 degC; 71 degC 70161575
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1857-ND ZUS30505 ZUS30505 70161575
Product Name DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Power Supply; 5 V; 0.25 A; 4.5 to 9 VDC; 0.896 A (Typ.); -20 degC; 71 degC
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 9.0 volts 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details