Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1282973-ZL9117MIRZ
Packaging: Tray
Type: Non-Isolated PoL Module, Digital
Mounting Style: SMD
Features: OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 3.6V
Categories: Power Supplies - Board Mount
Supplier Device Package: 21-QFN (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 21-PowerBQFN Module
Current - Output (Maximum): 17A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: ZL9117
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V 17A 4.5V - 13.2V Input
DC DC CONVERTER 0.6-3.6V
DC DC CONVERTER 0.6-3.6V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1282973-ZL9117MIRZ | ZL9117MIRZ-ND | ZL9117MIRZ | ZL9117MIRZ |
| Product Name | Power Supplies Board Mount DCDC Converters - ZL9117MIRZ | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 17 amps | 17 amps | ||
| DC Input Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts |