DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 50 100 110 120 130 140 150 153 154 155 156 157 158 159 160 161 162
Product Name Notes
400MA INDUCTOR BUILT-IN STEP-DOW
50MA INDUCTOR BUILT-IN PFM STEP-
600MA INDUCTOR BUILT-IN PWM STEP
DC DC Converter Output - Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 400mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.15V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 400mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.25V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 200mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3V 200mA 2V - 6V Input

<< Prev Next >>