MaxLinear, Inc. Power Supplies Board Mount DCDC Converters - XR79206EL-F XR79206EL-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800162-XR79206EL-F Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Package: 72-PowerBFQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 13.2 V Efficiency: 95% Family Name: XR79206 Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.16" H (10.0mm x 10.0mm x 4.0mm) Manufacturer Package: 72-QFN (10x10) Input Voltage MIN: 5V Voltage Input MAX: 40V Current - Output (Maximum): 6A Introduction Date: March 04, 2016 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800162-XR79206EL-F Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Package: 72-PowerBFQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 13.2 V Efficiency: 95% Family Name: XR79206 Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.16" H (10.0mm x 10.0mm x 4.0mm) Manufacturer Package: 72-QFN (10x10) Input Voltage MIN: 5V Voltage Input MAX: 40V Current - Output (Maximum): 6A Introduction Date: March 04, 2016 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XR79206EL-F
800162-XR79206EL-F
Power Supplies Board Mount DCDC Converters - XR79206EL-F 800162-XR79206EL-F
Manufacturer: Exar Corporation Win Source Part Number: 800162-XR79206EL-F Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Package: 72-PowerBFQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 13.2 V Efficiency: 95% Family Name: XR79206 Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.16" H (10.0mm x 10.0mm x 4.0mm) Manufacturer Package: 72-QFN (10x10) Input Voltage MIN: 5V Voltage Input MAX: 40V Current - Output (Maximum): 6A Introduction Date: March 04, 2016 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800162-XR79206EL-F
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, SCP, UVLO
Package: 72-PowerBFQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 13.2 V
Efficiency: 95%
Family Name: XR79206
Categories: Power Supplies - Board Mount
Dimension: 0.39" L x 0.39" W x 0.16" H (10.0mm x 10.0mm x 4.0mm)
Manufacturer Package: 72-QFN (10x10)
Input Voltage MIN: 5V
Voltage Input MAX: 40V
Current - Output (Maximum): 6A
Introduction Date: March 04, 2016
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1016-2112-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1016-2112-ND
DC DC Converters 1016-2112-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 13.2V 6A 5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 13.2V 6A 5V - 40V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - XR79206EL-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
XR79206EL-F
Power Supplies - Board Mount - DC DC Converters XR79206EL-F
DC DC CONVERTER 0.6-13.2V

DC DC CONVERTER 0.6-13.2V

Supplier's Site
Shenzhen, China
DC DC Converters
XR79206EL-F
DC DC Converters XR79206EL-F
DC DC CONVERTER 0.6-13.2V

DC DC CONVERTER 0.6-13.2V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 800162-XR79206EL-F 1016-2112-ND XR79206EL-F XR79206EL-F
Product Name Power Supplies Board Mount DCDC Converters - XR79206EL-F DC DC Converters Power Supplies - Board Mount - DC DC Converters DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details