Cosel U.S.A., Inc. DC DC Converters ZUW101215

Description
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1884-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1884-ND
DC DC Converters 1776-1884-ND
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUW101215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW101215
Power Supplies - Board Mount - DC DC Converters ZUW101215
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site
Converter, DC-DC; 9 to 18 VDC; 1.09 A (Typ.); 75 mV (Max.); 750 mV (Max.) - 70161624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 9 to 18 VDC; 1.09 A (Typ.); 75 mV (Max.); 750 mV (Max.)
70161624
Converter, DC-DC; 9 to 18 VDC; 1.09 A (Typ.); 75 mV (Max.); 750 mV (Max.) 70161624
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Shenzhen, China
DC DC Converters
ZUW101215
DC DC Converters ZUW101215
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1884-ND ZUW101215 70161624 ZUW101215
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter, DC-DC; 9 to 18 VDC; 1.09 A (Typ.); 75 mV (Max.); 750 mV (Max.) DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 0.3500 amps 0.3500 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details