Cosel U.S.A., Inc. DC DC Converters ZUS101205

Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1819-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1819-ND
DC DC Converters 1776-1819-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUS101205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS101205
Power Supplies - Board Mount - DC DC Converters ZUS101205
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Converter; 5 V; 1.6 A; 12 VDC; 1.05 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de - 70161598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 5 V; 1.6 A; 12 VDC; 1.05 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de
70161598
Converter; 5 V; 1.6 A; 12 VDC; 1.05 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de 70161598
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1819-ND ZUS101205 70161598
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 5 V; 1.6 A; 12 VDC; 1.05 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 102A-1.5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details