Cosel U.S.A., Inc. DC DC Converters ZTS32405

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2871-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2871-ND
DC DC Converters 1776-2871-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
ZTS32405
DC DC Converters ZTS32405
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ZTS32405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZTS32405
Power Supplies - Board Mount - DC DC Converters ZTS32405
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Converter; 5 V; 0.6 A; 24 V; 0.176 A (Typ.); 35.5 mm W x 26 mm H x 10 mm D - 70161554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 5 V; 0.6 A; 24 V; 0.176 A (Typ.); 35.5 mm W x 26 mm H x 10 mm D
70161554
Converter; 5 V; 0.6 A; 24 V; 0.176 A (Typ.); 35.5 mm W x 26 mm H x 10 mm D 70161554
5 V to 15 V Voltage, Output, 0.20 A to 0.60 A Current, Output, On-Board Type Works over 105% of rating and recovers automatically Convection cooling method These DC to DC converter have single output. Input current of 0.082 A (Typ.) to 0.896 A (Typ.).

5 V to 15 V Voltage, Output, 0.20 A to 0.60 A Current, Output, On-Board Type

  • Works over 105% of rating and recovers automatically
  • Convection cooling method
    These DC to DC converter have single output. Input current of 0.082 A (Typ.) to 0.896 A (Typ.).
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-2871-ND ZTS32405 ZTS32405 70161554
Product Name DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 5 V; 0.6 A; 24 V; 0.176 A (Typ.); 35.5 mm W x 26 mm H x 10 mm D
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers