DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 50 90 100 110 120 130 140 150 151 152 153 154 155 156 157 158 159 160 161 162
Product Name Notes
1.4A, INDUCTOR BUILT-IN STEP-UP
100MA INDUCTOR BUILT-IN STEP-UP
400NA, LOW IQ 0.5A PWM/PFM BUILT
DC DC CONVERT 24V 5V TH
DC DC CONVERTER 1.8V 0.3W
DC DC CONVERTER 3.2V 0.3W
DC DC CONVERTER 4.5V 0.3W
DC DC Converter Output - Input
INDUCTOR BUILT-IN STEP-UP MICRO
ISOLATED MODULE DC DC CONVERTER
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.3V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.94 ~ 3.06V 0.9V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.234 ~ 3.366V 350mA 0.9V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.2V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.4V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.6V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 4.5V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 4.9 ~ 5.1V 500mA 0.9V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 4V 100mA 0.9V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 5V 100mA 0.9V - 5.5V Input

<< Prev Next >>