Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input
DC DC CONVERTER 15V
Designed for Ultra Thin Profile, High Reliability and Low Cost.
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1859-ND | ZUS30515 | ZUS30515 | 70161577 |
| Product Name | DC DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Power Supply; 15 V; 0.25 A; 4.5 to 9 VDC; 0.857 A (Typ.); -20 degC; 71 degC |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | ||
| DC Input Voltage | 4.5 to 9.0 volts | 4.5 to 9.0 volts |