Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 9V - 18V Input
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 1.5W
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-2880-ND | ZTW1R51215 | ZTW1R51215 |
| Product Name | DC DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) |
| DC Output Current | 0.0500 amps | 0.0500 amps | |
| DC Input Voltage | 9.0 to 18.0 volts | 9.0 to 18.0 volts |