Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
DC DC CONVERTER 12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1870-ND | ZUS60512 | ZUS60512 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | -20 to 71 C (-4 to 160 F) |
| DC Output Current | 0.5000 amps | 0.5000 amps | |
| DC Input Voltage | 4.5 to 9.0 volts | 4.5 to 9.0 volts |