BEL MAGNETIC SOLUTIONS DC DC Converters YNC12S20-DG

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 20A 9.6V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 20A 9.6V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - YNC12S20-DG-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
YNC12S20-DG-ND
DC DC Converters YNC12S20-DG-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 20A 9.6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 20A 9.6V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
214664-YNC12S20-DG
Power Supplies - Board Mount 214664-YNC12S20-DG
Manufacturer: Bel-Power-Solutions Win Source Part Number: 214664-YNC12S20-DG Category: Power Supplies - Board Mount Family: DC DC Converters Series: Y Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 11.4mm x 6.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 9.6V Voltage - Input (Max): 14V Voltage - Output 1: 0.7525 ~ 5.5 V Power (Watts) - Manufacture Series: 100W Efficiency: 94% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 85

Manufacturer: Bel-Power-Solutions
Win Source Part Number: 214664-YNC12S20-DG
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Y
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 11.4mm x 6.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 9.6V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7525 ~ 5.5 V
Power (Watts) - Manufacture Series: 100W
Efficiency: 94%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 85

Buy Now Datasheet
Shenzhen, China
DC DC Converters
YNC12S20-DG
DC DC Converters YNC12S20-DG
DC DC CONVERTER 0.7525-5.5V 100W

DC DC CONVERTER 0.7525-5.5V 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number YNC12S20-DG-ND 214664-YNC12S20-DG YNC12S20-DG
Product Name DC DC Converters Power Supplies - Board Mount DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps 20 amps
DC Input Voltage 9.6 to 14.0 volts 9.6 to 14.0 volts 9.6 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details