Isolated Module DC DC Converter 2 Output 12V -12V 450mA, 450mA 18V - 36V Input
DC DC CONVERTER +/-12V
Designed for Ultra Thin Profile, High Reliability and Low Cost.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1885-ND | ZUW102412 | ZUW102412 | 70161625 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Converter, DC-DC; 18 to 36 VDC; 0.56 A (Typ.); 60 mV (Max.); 600 mV (Max.) |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | -20 to 71 C (-4 to 160 F) | |
| DC Output Current | 0.4500 amps | 0.4500 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |