Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
DC DC CONVERTER 12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-1826-ND | ZUS104812 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) |
| DC Output Current | 0.9000 amps |