Renesas Electronics Corporation Power Supplies - Board Mount ZL9101MIRZ

Description
Manufacturer: Intersil Win Source Part Number: 134313-ZL9101MIRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: ZL9101M Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 21-QFN, Variant Size / Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.54 ~ 3.6 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 134313-ZL9101MIRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: ZL9101M Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 21-QFN, Variant Size / Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.54 ~ 3.6 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
134313-ZL9101MIRZ
Power Supplies - Board Mount 134313-ZL9101MIRZ
Manufacturer: Intersil Win Source Part Number: 134313-ZL9101MIRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: ZL9101M Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 21-QFN, Variant Size / Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.54 ~ 3.6 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 134313-ZL9101MIRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ZL9101M
Packaging: Tray
Type: Non-Isolated PoL Module, Digital
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, UVLO
Package: 21-QFN, Variant
Size / Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.54 ~ 3.6 V
Efficiency: 95%
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - ZL9101MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ZL9101MIRZ-ND
DC DC Converters ZL9101MIRZ-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.54 ~ 3.6V 12A 4.5V - 13.2V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.54 ~ 3.6V 12A 4.5V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZL9101MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZL9101MIRZ
Power Supplies - Board Mount - DC DC Converters ZL9101MIRZ
DC DC CONVERTER 0.54-3.6V 43W

DC DC CONVERTER 0.54-3.6V 43W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 134313-ZL9101MIRZ ZL9101MIRZ-ND ZL9101MIRZ
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Modules / ACDC Bidirectional - hpm1295-tps-bm57050ktif-s-29878 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Voltage 342.0 to 460.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details