Win Source Part Number: 1353573-10005639-110
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Package: Tray
Product Status: Active
Features: Board Lock, Latches
Base Product Number: 10005639
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Memory Type: DDR2 SDRAM
Color: Yellow
Number of Positions: 240
Mounting Feature: Normal, Standard - Top
Card Thickness: 0.050" (1.27mm)
Standards: MO-237
Connector Style: DIMM
240 Position DIMM DDR2 SDRAM Socket Through Hole
DDR2 240P VT ASSY-10005639-11087L
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1353573-10005639-11087LF | 10005639-11087LF-ND | 64AC0322 |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Inline Module Sockets | Ddr2 240P Vt Assy-10005639-11087Lf / Tray Amphenol Communications Solutions |
| Mounting | Through Hole | Through Hole |