Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
HARTING INC. OF NORTH AMERICA
09664556512 -- D-SUB CONNECTOR ASSEMBLIES
HARTING Inc. of North America
D-Sub Connector Assemblies
09664556512
Description
37 Position D-Sub Receptacle, Female Sockets Connector
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
09664556512-ND
D-Sub Connector Assemblies
09664556512-ND
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
09664556512-ND
Product Name
D-Sub Connector Assemblies
Category
D-Sub Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PWRBLADE HEADER - VERTICAL
51702-10103600AALF
Specs
Connector Type
Header Connector
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
View Details
3
suppliers
Harwin Plc
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Custom Off The Shelf Micro Circular Connectors - Type Latching
A22045-001
Specs
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
2
suppliers
kTB Solutions
PCB Connectors
NCK-FYG-S-01
Specs
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details