96 way DIN41612 R type skt,r/a terminal
96 way DIN41612 R type skt,r/a terminal
HARTING 09732966801 DIN 41612 Connector
96 Position Din Connector Receptacle, Female Sockets Through Hole, Right Angle
DIN-SIGNAL R096FS-3,0C1-2
CONN DIN RCPT 96POS PCB RA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 470443P | 9230856 | 1195-2893-ND | 09732966801 | 09732966801 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Connectors Board to Board, Backplane, DIN41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | Board to Board Connector | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Geometry | Right Angle | Right Angle; Right angle | |||
| Termination | Solder |