Connector DIN-Signal solder 96-way m
Connector DIN-Signal solder 96-way m
HARTING 09731966902 DIN 41612 Connector
96 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
CONN DIN HDR 96POS PNL MNT GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7406840P | 9231672 | 1195-2888-ND | 09731966902 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight | ||
| Termination | Solder |