37 way class 3 straight plug,7.5A
37 way class 3 straight plug,7.5A
37 Position D-Sub Plug, Male Pins Connector
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1601547 | 1601547P | 1195-7979-ND |
| Product Name | D Sub Connectors | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | Straight | |
| Termination | Wire wrap | Wire Wrap |