HARTING 09670095663 D-Sub Connector
9 Position D-Sub Plug, Male Pins Connector
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 467835 | 09670095663-ND |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Plug, Male Pins |
| Gender | Male / Plug | |
| Geometry | Right Angle; Right angle | |
| Mounting | Through hole | Through Hole, Right Angle |