Connector DIN-Signal solder 96-way f
Connector DIN-Signal solder 96-way f
HARTING 09792966801 DIN 41612 Connector
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
CONN DIN RCPT 96POS PCB RA GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7406856P | 9231682 | 1195-5223-ND | 09792966801 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||
| Geometry | Right Angle | Right Angle; Right angle | ||
| Termination | Solder |