96 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
64 way DIN41612 R type plug,13mm
HARTING 09731646907 DIN 41612 Connector
64 way DIN41612 R type plug,13mm
CONN DIN HDR 96POS PNL MNT GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-2887-ND | 9230862 | 470471P | 09731646907 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | DIN Connector | |
| Mounting | Panel Mount, Through Hole | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 96 # |