15 way class 3 straight socket,7.5A
15 Position D-Sub Receptacle, Female Sockets Connector
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1601575 | 1195-5101-ND |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets |
| Gender | Male / Plug; Female / Jack | |
| Geometry | Straight; Straight | |
| Termination | Wire wrap |