96 way DIN41612 R type plug,13mm
96 way DIN41612 R type plug,13mm
HARTING 09731966907 DIN 41612 Connector
96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole
CONN DIN HDR 96POS PCB GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9230859 | 470459P | 1195-5217-ND | 09731966907 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Wire wrap |