96 way DIN41612 R type plug,4mm solder
96 way DIN41612 R type plug,4mm solder
HARTING 09731966903 DIN 41612 Connector
96 Pos 3 Row Male Euro Connector, 2.54mm Pitch, Solder, Straight Product overview: 09731966903 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09731966903 can be used for catalog matching and distributor lookup.
96 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
CONN DIN HDR 96POS PNL MNT GOLD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 481831P | 9230897 | 307-09731966903 | 1195-2889-ND | 09731966903 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | Electronic Connector | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight | |||
| Termination | Solder | Solder |