Amphenol Corporation Inline Module Sockets 10005639-12307LF

Description
240 Position DIMM DDR2 SDRAM Socket Through Hole
Request a Quote Datasheet
Description
240 Position DIMM DDR2 SDRAM Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - 10005639-12307LF-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
10005639-12307LF-ND
Inline Module Sockets 10005639-12307LF-ND
240 Position DIMM DDR2 SDRAM Socket Through Hole

240 Position DIMM DDR2 SDRAM Socket Through Hole

Buy Now Datasheet
Ddr2 240P Vt Assy-10005639-12307Lf / Tray Amphenol Communications Solutions - 64AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Ddr2 240P Vt Assy-10005639-12307Lf / Tray Amphenol Communications Solutions
64AC0361
Ddr2 240P Vt Assy-10005639-12307Lf / Tray Amphenol Communications Solutions 64AC0361
DDR2 240P VT ASSY-10005639-12307L F / Tray

DDR2 240P VT ASSY-10005639-12307LF / Tray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 10005639-12307LF-ND 64AC0361
Product Name Inline Module Sockets Ddr2 240P Vt Assy-10005639-12307Lf / Tray Amphenol Communications Solutions
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details