64 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Connector DIN-Signal solder 64-way f
Connector DIN-Signal solder 64-way f
HARTING 09722646801 DIN 41612 Connector
CONN DIN RCPT 64POS PCB RA GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-2883-ND | 7406846P | 9231685 | 09722646801 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | |
| Mounting | Through Hole, Right Angle | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 64 # |