64 way DIN41612 R type skt,r/a terminal
HARTING 09732646801 DIN 41612 Connector
64 Pos 3 Row RA Header, 2.54mm Pitch, 2A, 250V, Solder Product overview: 09732646801 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09732646801 can be used for catalog matching and distributor lookup.
DIN-SIGNAL R064FS-3,0C1-2
96 Position Din Connector Receptacle, Female Sockets Through Hole, Right Angle
CONN DIN RCPT 96POS PCB RA
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9230853 | 307-09732646801 | 09732646801 | 1195-2891-ND | 09732646801 |
| Product Name | DIN 41612 Connectors | 2A 250V Electronic Connector | Connectors Board to Board, Backplane, DIN41612 | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Board to Board Connector | Receptacle, Female Sockets | ||
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Right Angle; Right angle | ||||
| Termination | Solder | Solder |