Ohmite Manufacturing Co. Chassis Mount Resistors 825F1K0

Description
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F1K0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F1K0-ND
Chassis Mount Resistors 825F1K0-ND
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - 825F1K0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
825F1K0
Wirewound Resistor 825F1K0
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co

The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co

Supplier's Site Datasheet
Chassis Mount Resistors - 825F1K0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F1K0
Chassis Mount Resistors 825F1K0
RES CHAS MNT 1K OHM 1% 25W

RES CHAS MNT 1K OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 825F1K0-ND 825F1K0 825F1K0
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers