Ohmite Manufacturing Co. Wirewound Resistor 810F500E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 810F500E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
810F500E
Wirewound Resistor 810F500E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - 810F500E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F500E-ND
Chassis Mount Resistors 810F500E-ND
500 Ohms ±1% 10W Wirewound Chassis Mount Resistor

500 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 10W, 1%; Resistance Ohmite - 64K9747 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 10W, 1%; Resistance Ohmite
64K9747
Wirewound Resistor, 500 Ohm, 10W, 1%; Resistance Ohmite 64K9747
WIREWOUND RESISTOR, 500 OHM, 10W, 1%; Resistance:500ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 10W, 1%; Resistance:500ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed - 70024090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed
70024090
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed 70024090
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 810F500E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F500E
Chassis Mount Resistors 810F500E
RES CHAS MNT 500 OHM 1% 10W

RES CHAS MNT 500 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 810F500E 810F500E-ND 64K9747 70024090 810F500E
Product Name Wirewound Resistor Chassis Mount Resistors Wirewound Resistor, 500 Ohm, 10W, 1%; Resistance Ohmite Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers