CTS Corporation Resistor Networks, Arrays 767163000XPTR13

Description
"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-767163000XPTR13TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-767163000XPTR13TR-ND
Resistor Networks, Arrays 60-767163000XPTR13TR-ND
"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"

"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 60-767163000XPTR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-767163000XPTR13DKR-ND
Resistor Networks, Arrays 60-767163000XPTR13DKR-ND
RES ARRAY 8 RES ZERO OHM 16SOIC

RES ARRAY 8 RES ZERO OHM 16SOIC

Buy Now Datasheet
Resistor Networks, Arrays - 60-767163000XPTR13CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-767163000XPTR13CT-ND
Resistor Networks, Arrays 60-767163000XPTR13CT-ND
RES ARRAY 8 RES ZERO OHM 16SOIC

RES ARRAY 8 RES ZERO OHM 16SOIC

Buy Now Datasheet
SMT Array - 767163000XPTR13 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 60-767163000XPTR13TR-ND 767163000XPTR13
Product Name Resistor Networks, Arrays SMT Array
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details