Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Ohmite 850F100KE Chassis Mount Resistor
100 kOhms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 100K OHM 1% 50W
WIREWOUND RESISTOR, 100KOHM, 50W, 1%; Resistance:100kohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.
| Richardson RFPD | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 850F100KE | 8933425 | 850F100KE-ND | 850F100KE | 65K0063 | 70024270 |
| Product Name | Miscellaneous Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 100Kohm, 50W, 1%; Resistance Ohmite | Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Standards and Certifications | RoHS; No | RoHS | ||||
| Configuration | Single Resistor | Single Resistor |