Ohmite Manufacturing Co. Through Hole Resistors 93J470E

Description
3.25W 470 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 470 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J470E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J470E-ND
Through Hole Resistors 93J470E-ND
3.25W 470 OHMS VIT MOLD 5%

3.25W 470 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor - 93J470E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
93J470E
Wirewound Resistor 93J470E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 470 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0517 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 3.25W, 5%; Resistance Ohmite
65K0517
Wirewound Resistor, 470 Ohm, 3.25W, 5%; Resistance Ohmite 65K0517
WIREWOUND RESISTOR, 470 OHM, 3.25W, 5%; Resistance:470ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 3.25W, 5%; Resistance:470ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 93J470E-ND 93J470E 65K0517
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 470 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers