Ohmite Manufacturing Co. Through Hole Resistors ACS5SR22KTR

Description
220 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet
Description
220 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS5SR22KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5SR22KTR-ND
Through Hole Resistors 273-ACS5SR22KTR-ND
220 mOhms ±10% 5W Through Hole Resistor Axial

220 mOhms ±10% 5W Through Hole Resistor Axial

Buy Now Datasheet
Wirewound Resistor - ACS5SR22KTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5SR22KTR
Wirewound Resistor ACS5SR22KTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ACS5SR22KTR-ND ACS5SR22KTR
Product Name Through Hole Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2200 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details