50 Ohms ±10% 90W Ceramic Chassis Mount Resistor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
90W 500J 50 OHMS 10% TUBULAR
| DigiKey | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 886SP500K-ND | 886SP500K | 886SP500K |
| Product Name | Chassis Mount Resistors | Composition Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | Axial, Tubular | ||
| Resistance Range | 0.0500 ohms | 50 ohms |