Ohmite Manufacturing Co. Wirewound Resistor 95J20RE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 95J20RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
95J20RE
Wirewound Resistor 95J20RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 95J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J20RE-ND
Through Hole Resistors 95J20RE-ND
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023523
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023523
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite - 65K0605 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite
65K0605
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite 65K0605
WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 95J20RE 95J20RE-ND 70023523 65K0605
Product Name Wirewound Resistor Through Hole Resistors Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details