Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021277-AP1017R5J
Features: Moisture Resistant
Voltage Rating: 700 V
Length: 15.748 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 20.955 mm
Number of Terminations: 2
Resistance: 7.5 Ω
Power Rating: 100 W
Width: 4.953 mm
Categories: Through Hole Resistors
Case / Package: TO-247
Alternative Parts (Cross-Reference): TEH100M7R50JE; AP101-6R8-J; AP101-8R2-JAP101 7R5 J; AP101-7R5-J;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 700 V
REACH SVHC: Unknown
Max Power Dissipation: 100 W
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AP1017R5J | 1021277-AP1017R5J |
| Product Name | Thick Film Resistor | Through Hole Resistors - AP1017R5J |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 7.5 ohms | |
| Tolerance | 5 +/- % |