Ohmite Manufacturing Co. Wirewound Resistor 850F20KE

Description
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co
Request a Quote Datasheet
Description
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 850F20KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
850F20KE
Wirewound Resistor 850F20KE
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co

The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co

Supplier's Site Datasheet
Chassis Mount Resistors - 850F20KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F20KE
Chassis Mount Resistors 850F20KE
RES CHAS MNT 20K OHM 1% 50W

RES CHAS MNT 20K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 850F20KE 850F20KE
Product Name Wirewound Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads Solder Lugs
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details