Ohmite Manufacturing Co. Wirewound Resistor 825F3R0

Description
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co
Request a Quote Datasheet
Description
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 825F3R0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
825F3R0
Wirewound Resistor 825F3R0
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co

The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental co

Supplier's Site Datasheet
Chassis Mount Resistors - 825F3R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F3R0
Chassis Mount Resistors 825F3R0
RES CHAS MNT 3 OHM 1% 25W

RES CHAS MNT 3 OHM 1% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 3 Ohm, 25W, 1%; Resistance Ohmite - 91F5375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 25W, 1%; Resistance Ohmite
91F5375
Resistor, Wirewound, 3 Ohm, 25W, 1%; Resistance Ohmite 91F5375
RESISTOR, WIREWOUND, 3 OHM, 25W, 1%; Resistance:3ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mm RoHS Compliant: No

RESISTOR, WIREWOUND, 3 OHM, 25W, 1%; Resistance:3ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 825F3R0 825F3R0 91F5375
Product Name Wirewound Resistor Chassis Mount Resistors Resistor, Wirewound, 3 Ohm, 25W, 1%; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details