Ohmite Manufacturing Co. Wirewound Resistor ACS5S8R2JTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - ACS5S8R2JTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5S8R2JTR
Wirewound Resistor ACS5S8R2JTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-ACS5S8R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5S8R2JTR-ND
Through Hole Resistors 273-ACS5S8R2JTR-ND
8.2 Ohms ±5% 5W Through Hole Resistor Axial

8.2 Ohms ±5% 5W Through Hole Resistor Axial

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number ACS5S8R2JTR 273-ACS5S8R2JTR-ND
Product Name Wirewound Resistor Through Hole Resistors
Technology / Construction Wirewound
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details