Ohmite Manufacturing Co. Wirewound Resistor 95J1K0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 95J1K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
95J1K0E
Wirewound Resistor 95J1K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-95J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-95J1K0E-ND
Through Hole Resistors 273-95J1K0E-ND
5W 1K0 OHMS VIT MOLD 5%

5W 1K0 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite - 65K0557 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite
65K0557
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite 65K0557
WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023517
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023517
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 95J1K0E 273-95J1K0E-ND 65K0557 70023517
Product Name Wirewound Resistor Through Hole Resistors Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers