Ohmite Manufacturing Co. Through Hole Resistors ACS5SR9KTR

Description
900 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet
Description
900 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS5SR9KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5SR9KTR-ND
Through Hole Resistors 273-ACS5SR9KTR-ND
900 mOhms ±10% 5W Through Hole Resistor Axial

900 mOhms ±10% 5W Through Hole Resistor Axial

Buy Now Datasheet
Wirewound Resistor - ACS5SR9KTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5SR9KTR
Wirewound Resistor ACS5SR9KTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ACS5SR9KTR-ND ACS5SR9KTR
Product Name Through Hole Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.9000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details