Ohmite Manufacturing Co. Wirewound Resistor 95J8R2E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 95J8R2E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
95J8R2E
Wirewound Resistor 95J8R2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 95J8R2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J8R2E-ND
Through Hole Resistors 95J8R2E-ND
5W 8.2 OHMS VIT MOLD 5%

5W 8.2 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 8R2, 5W, Axial, Wirewound; Resistance Ohmite - 65K0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5W, Axial, Wirewound; Resistance Ohmite
65K0681
Res, 8R2, 5W, Axial, Wirewound; Resistance Ohmite 65K0681
RES, 8R2, 5W, AXIAL, WIREWOUND; Resistance:8.2ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Diameter:6.7mm RoHS Compliant: Yes

RES, 8R2, 5W, AXIAL, WIREWOUND; Resistance:8.2ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Diameter:6.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 95J8R2E 95J8R2E-ND 65K0681
Product Name Wirewound Resistor Through Hole Resistors Res, 8R2, 5W, Axial, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details