Ohmite Manufacturing Co. Through Hole Resistors ACS5S2R7JTR

Description
2.7 Ohms ±5% 5W Through Hole Resistor Axial
Request a Quote Datasheet
Description
2.7 Ohms ±5% 5W Through Hole Resistor Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS5S2R7JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5S2R7JTR-ND
Through Hole Resistors 273-ACS5S2R7JTR-ND
2.7 Ohms ±5% 5W Through Hole Resistor Axial

2.7 Ohms ±5% 5W Through Hole Resistor Axial

Buy Now Datasheet
Wirewound Resistor - ACS5S2R7JTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5S2R7JTR
Wirewound Resistor ACS5S2R7JTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ACS5S2R7JTR-ND ACS5S2R7JTR
Product Name Through Hole Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details