Ohmite Manufacturing Co. Through Hole Resistors 91J330E

Description
1.5W 330 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
1.5W 330 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 91J330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
91J330E-ND
Through Hole Resistors 91J330E-ND
1.5W 330 OHMS VIT MOLD 5%

1.5W 330 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor - 91J330E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
91J330E
Wirewound Resistor 91J330E
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensio

When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensio

Supplier's Site Datasheet
Res, 330R, 1.5W, Axial, Wirewound; Resistance Ohmite - 65K0290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1.5W, Axial, Wirewound; Resistance Ohmite
65K0290
Res, 330R, 1.5W, Axial, Wirewound; Resistance Ohmite 65K0290
RES, 330R, 1.5W, AXIAL, WIREWOUND; Resistance:330ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 330R, 1.5W, AXIAL, WIREWOUND; Resistance:330ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 91J330E-ND 91J330E 65K0290
Product Name Through Hole Resistors Wirewound Resistor Res, 330R, 1.5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details