"1k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Manufacturer: CTS Resistor Products
Win Source Part Number: 908396-767163102GPTR
Series: 767
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 767163102GPTR13-ND | 908396-767163102GPTR13 | 767163102GPTR13 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 767163102GPTR13 | SMT Array |
| Configuration | Chip Array | Chip Array | Chip Array |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1000 ohms | ||
| Tolerance | 2 +/- % |