Ohmite Manufacturing Co. Through Hole Resistors ACS5SR15KTR

Description
150 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet
Description
150 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS5SR15KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5SR15KTR-ND
Through Hole Resistors 273-ACS5SR15KTR-ND
150 mOhms ±10% 5W Through Hole Resistor Axial

150 mOhms ±10% 5W Through Hole Resistor Axial

Buy Now Datasheet
Wirewound Resistor - ACS5SR15KTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5SR15KTR
Wirewound Resistor ACS5SR15KTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ACS5SR15KTR-ND ACS5SR15KTR
Product Name Through Hole Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details